EN
  • EN
  • DE

PT7C4563BQ1WEX

Part No PT7C4563BQ1WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description REAL TIME CLOCK SO-8  /  Real Time Clock (RTC) IC Clock/Calendar I²C, SMBus 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Type Clock/Calendar
Features Alarm
Date Format YY-MM-DD-dd
Interface I2C, SMBus
Voltage - Supply 1.3V ~ 5.5V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 1.5µA @ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT7C4563
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PT7C4563BQ1WEXDKR,31-PT7C4563BQ1WEXCT,31-PT7C4563BQ1WEXTR
Standard Package 2,500
Win Source Part Number 972130-PT7C4563BQ1WEX
Ultra Librarian 3D Model Ultra Librarian PT7C4563BQ1WEX CAD Model

Description

Introducing the PT7C4563BQ1WEX from Diodes Incorporated

The PT7C4563BQ1WEX is a precision Real-Time Clock (RTC) module designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance RTC provides a comprehensive timekeeping solution for a wide array of electronic applications. With its compact form factor and low power consumption, the PT7C4563BQ1WEX is an ideal component for portable devices, industrial systems, and IoT applications where accuracy and reliability are paramount.

Key Features

  • High Accuracy: The PT7C4563BQ1WEX boasts excellent timekeeping accuracy, ensuring that devices maintain precise time over a broad temperature range.
  • Low Power Consumption: Designed for efficiency, this RTC module consumes minimal power, making it suitable for battery-powered applications where energy conservation is crucial.
  • Automatic Leap Year Correction: The device includes an integrated leap year correction feature up to the year 2099, ensuring consistent date tracking without manual adjustments.
  • Additional Timekeeping Features: It comes with a full calendar, alarm functions, and a programmable clock output for versatile time management.
  • Interface Compatibility: The module supports an I²C-bus interface, allowing for easy integration with most microcontrollers and processors.
  • Versatile Operating Voltage: The PT7C4563BQ1WEX operates over a wide voltage range, accommodating various system power requirements.
  • Robust Packaging: Encased in a compact, surface-mount package, this RTC module is designed for streamlined PCB assembly and robust performance in diverse environments.

Applications

The versatility of the PT7C4563BQ1WEX makes it an excellent choice for a multitude of applications, including:

  • Smart wearables and portable electronics
  • Healthcare monitoring systems
  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Networking equipment
  • Utility meters

In summary, the PT7C4563BQ1WEX from Diodes Incorporated is a feature-rich, high-accuracy RTC module that delivers reliable timekeeping capabilities with minimal power draw. Its broad operating voltage range, automatic leap year correction, and I²C-bus interface make it a flexible and convenient choice for designers looking to enhance their electronic products with dependable time management functions.

You May Also Be Interested in

GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.6978
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,447 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess