EN
  • EN
  • DE

PT8A2641WEX

Part No PT8A2641WEX
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number PT8A2641
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931043-PT8A2641WEX
Ultra Librarian 3D Model Ultra Librarian PT8A2641WEX CAD Model

Description

Introducing the PT8A2641WEX from Diodes Incorporated

The PT8A2641WEX is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular device is designed for a wide range of applications, offering both versatility and reliability to engineers and designers across various industries.

Key Features

  • High Integration: The PT8A2641WEX boasts an integrated circuit design which helps to reduce the number of external components required. This integration facilitates a more compact and efficient design for end-products.
  • Low Power Consumption: With energy efficiency in mind, this device operates at a low power level, making it suitable for battery-powered applications and contributing to the longevity of the product's life.
  • Versatile Voltage Range: The device supports a wide operating voltage range, allowing it to be used in various electrical environments and applications without the need for additional voltage regulation components.
  • Robust Performance: Diodes Incorporated is known for its commitment to quality, and the PT8A2641WEX is no exception. It is built to deliver consistent performance even under challenging conditions.

Applications

The PT8A2641WEX is suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions

Technical Specifications

The PT8A2641WEX comes with a set of specifications designed to meet the needs of a demanding market:

  • Package Type: Available in a compact package, it is designed for easy integration into various circuit designs.
  • Temperature Range: It operates within a specified temperature range, ensuring reliability across different environmental conditions.
  • Quality Standards: Manufactured in compliance with international quality and performance standards, ensuring a reliable and consistent operation.

Why Choose the PT8A2641WEX?

Choosing the PT8A2641WEX for your next project means selecting a product that offers a balance of performance, power efficiency, and design flexibility. Diodes Incorporated's reputation for producing durable and reliable components is well represented in this device, making it an excellent choice for designers looking to create high-performance and energy-efficient products.

With its robust features and wide range of applications, the PT8A2641WEX stands out as a versatile component that can help take your electronic designs to the next level.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,337 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess