EN
  • EN
  • DE

PT8A3515APE

Part No PT8A3515APE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SMART IRON CONTROLLER 8DIP / SMART IRON CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Applications Smart Iron Controller
Operating Supply Current 400μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -10°C ~ 85°C
Win Source Part Number 792692-PT8A3515APE
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 17, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT8A3515APE CAD Model

Description

Diodes Incorporated PT8A3515APE - A Versatile PIR Controller IC

The PT8A3515APE from Diodes Incorporated is a state-of-the-art Passive Infrared (PIR) Controller IC designed for a wide range of motion detection applications. This integrated circuit is part of Diodes Incorporated's renowned PIR controller series, offering exceptional performance in detecting infrared signals from moving objects or individuals.

Key Features

  • High Sensitivity: The PT8A3515APE boasts high sensitivity, enabling it to detect minute changes in infrared radiation, making it ideal for security systems, lighting controls, and home automation.
  • Low Power Consumption: Engineered for efficiency, this IC operates on low power, making it suitable for battery-operated devices where power conservation is critical.
  • Wide Operating Voltage Range: With a broad operating voltage range, the PT8A3515APE is versatile and can be used in various applications without the need for complex power management.
  • Automatic Induction: The device features an automatic induction function that allows for the intelligent detection of motion, ensuring reliable operation without manual intervention.
  • Time Delay Adjustment: Users can adjust the time delay, providing flexibility in how long the output remains active after detecting motion.

Applications

The PT8A3515APE is ideal for a variety of applications where motion detection is essential. These include:

  • Security Alarm Systems
  • Automatic Lighting Controls
  • Energy-saving Devices
  • Home and Building Automation
  • Occupancy Sensing

Technical Specifications

The PT8A3515APE operates within a temperature range of -20°C to 70°C, accommodating various environmental conditions. It is available in a compact 8-pin DIP package, making it easy to integrate into existing and new designs.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The PT8A3515APE is no exception, with rigorous testing and quality assurance measures in place to ensure reliability and performance in the most demanding applications.

For further information, including detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,750 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess