EN
  • EN
  • DE

PT8A9963SE

Part No PT8A9963SE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Controller - Commutation, Direction Management
Technology CMOS
Supply Voltage - Operating 3.3 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Win Source Part Number 1090553-PT8A9963SE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian PT8A9963SE CAD Model

Description

Introducing the PT8A9963SE from Diodes Incorporated

The PT8A9963SE is a cutting-edge solution from Diodes Incorporated, designed to cater to the evolving needs of modern electronic applications. This versatile device is a testament to the company's commitment to providing high-quality, reliable components for a wide array of industries.

Key Features:

  • High Precision: The PT8A9963SE boasts exceptional accuracy, ensuring optimal performance for the most demanding applications.
  • Low Power Consumption: Energy efficiency is at the heart of this device, making it suitable for battery-operated gadgets and eco-friendly products.
  • Robust Design: Built to withstand harsh conditions, the PT8A9963SE maintains its integrity and performance even in challenging environments.
  • Compact Form Factor: Its small size makes it an ideal choice for space-constrained applications, allowing for greater design flexibility.

Applications:

The PT8A9963SE is incredibly versatile and can be used in a variety of settings, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Portable Devices

Technical Specifications:

Diodes Incorporated has equipped the PT8A9963SE with a range of technical specifications that ensure it meets the needs of a diverse set of applications:

  • Voltage Range: Designed to operate within a specific voltage range, catering to different power requirements.
  • Temperature Range: Capable of functioning effectively over a wide temperature range, making it suitable for outdoor and industrial environments.
  • Package Type: Available in a practical package that aids in ease of integration into various circuit designs.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the PT8A9963SE is no exception. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance.

Whether you are developing the next generation of consumer electronics or upgrading industrial machinery, the PT8A9963SE from Diodes Incorporated is an excellent choice that combines efficiency, durability, and precision in a compact package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess