EN
  • EN
  • DE

NUD3124LT1G

Part No NUD3124LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDUCTIVE LOAD DVR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 28V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 800 mOhm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025848-NUD3124LT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian NUD3124LT1G CAD Model

Description

Product Overview: NUD3124LT1G by ON Semiconductor

The NUD3124LT1G is a high-performance, integrated switch designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to provide a reliable and efficient solution for driving inductive loads with high inrush currents, making it an ideal choice for a wide range of applications in the automotive and industrial sectors.

Key Features

  • Integrated Protection: The NUD3124LT1G comes with built-in protection features such as overcurrent limiting and thermal shutdown, ensuring safe operation under various conditions.
  • High Current Drive: It is capable of delivering high continuous current, which is essential for driving heavy loads.
  • Low Saturation Voltage: This device exhibits a low saturation voltage, thereby reducing power dissipation and improving overall efficiency.
  • Logic Level Input: The switch can be directly controlled by logic-level signals, making it compatible with a wide range of microcontrollers and digital circuits.
  • Minimal External Components: The NUD3124LT1G is designed to operate with minimal external components, simplifying circuit design and reducing system cost.

Applications

The versatility of the NUD3124LT1G makes it suitable for various applications, including:

  • Automotive systems such as relay and solenoid drivers
  • Industrial controls, including motor control circuits
  • Consumer electronics that require robust load management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NUD3124LT1G is manufactured to meet high standards of reliability. It is available in a small SOT-23 package, which is ideal for space-constrained applications. The product is also lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The NUD3124LT1G from ON Semiconductor stands out as a high-quality integrated switch suitable for driving inductive loads. With its robust protection features, high current capability, and efficient performance, this device is an excellent choice for designers looking for a reliable and cost-effective solution for their switching needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5195 $51.9500
235+ $0.4263 $100.1805
365+ $0.4130 $150.7450
505+ $0.3997 $201.8485
650+ $0.3863 $251.0950
870+ $0.3464 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,765 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess