EN
  • EN
  • DE

RS1DB-13

Part No RS1DB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage at Vr 5μA at 200V
Capacitance at Vr, F 15pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number RS1D
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 756162-RS1DB-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS1DB-13 CAD Model

Description

Product Overview: RS1DB-13

The RS1DB-13 is a high-efficiency, surface-mount rectifier diode crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. Designed to meet the stringent requirements of today’s electronic devices, the RS1DB-13 offers a compact footprint, robust performance, and reliability for a variety of applications.

Key Features

  • High Current Capability: With a forward current rating of 1A, this diode is capable of handling high current applications, making it suitable for power supply operations and high-demand circuits.
  • Low Forward Voltage Drop: The RS1DB-13 exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The device features fast reverse recovery time, which allows for efficient switching in circuits that require high-speed operation.
  • High Surge Capacity: It offers a high surge capacity, providing robust protection against momentary voltage spikes and enhancing the longevity of the electronic components.
  • Surface Mount Package: The RS1DB-13 comes in a DO-214AC (SMA) package, which is ideal for automated assembly processes and helps in saving valuable board space.

Applications

The versatility of the RS1DB-13 makes it a prime choice for a wide array of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Components
  • Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the RS1DB-13 is no exception. It is manufactured to the highest industry standards, ensuring that it performs reliably even under the most demanding conditions. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Package Type DO-214AC (SMA)
Forward Current (IF) 1 A
Peak Reverse Voltage (VR) 100 V
Forward Voltage Drop (VF) 1.1 V @ 1 A
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a diode that offers both performance and space-saving advantages, the RS1DB-13 from Diodes Incorporated is an excellent choice. Its technical sophistication and adaptability make it a valuable component in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0816 $50.1840
1,495+ $0.0670 $100.1650
2,315+ $0.0649 $150.2435
3,185+ $0.0628 $200.0180
4,120+ $0.0607 $250.0840
5,515+ $0.0544 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess