The RS3MB is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- High Reverse Voltage Capability: The RS3MB is capable of withstanding reverse voltages up to 1000V, making it suitable for high-voltage applications.
- High Forward Surge Current: With its ability to handle a high forward surge current of 30A, this rectifier is ideal for applications requiring a robust diode that can manage momentary current spikes.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency and reduces thermal and conduction losses.
- Surface Mount Package: The diode comes in a SMB (DO-214AA) package, optimized for easy PCB mounting and space-saving design.
- High Reliability: Built with high-quality materials, the RS3MB is designed for long-term reliability in a variety of electronic circuits and applications.
- RoHS Compliant: The product meets the requirements of the RoHS directive, making it environmentally friendly and suitable for use in RoHS-compliant equipment.
Applications
The RS3MB rectifier diode is versatile and can be used in a wide range of electronic applications including:
- Power supply units
- Automotive systems
- Lighting systems
- Telecommunication equipment
- Consumer electronics
- Industrial machinery
Specifications
Parameter
Value
Reverse Voltage
1000V
Forward Current
3A
Forward Surge Current
30A
Package Type
SMB (DO-214AA)
For detailed specifications, technical data, and application notes, customers should refer to the official datasheet provided by Diodes Incorporated. The RS3MB represents a reliable and efficient solution for designers looking to improve the performance and longevity of their electronic products.