EN
  • EN
  • DE

TVP5146M2PFP

Part No TVP5146M2PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITL VIDEO DECODER 80-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035442-TVP5146M2PFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5146M2PFP CAD Model

Description

The TVP5146M2PFP from Texas Instruments is a high-performance, low-power video decoder that captures and converts analog video signals into digital form. Designed to accommodate a wide range of video input formats, this versatile chip is an ideal solution for applications in video processing, surveillance systems, and multimedia devices.

Key Features

  • Multi-Format Support: The TVP5146M2PFP supports a variety of analog inputs including NTSC, PAL, and SECAM. It can automatically detect the format of the input signal, ensuring compatibility with different global video standards.
  • High-Quality Video Decoding: With its advanced 10-bit ADC and 5-line comb filter, the decoder delivers superior image quality, minimizing artifacts and providing clear, sharp video playback.
  • Flexible Video Outputs: This decoder can output video in multiple digital formats, including 8/16-bit YCbCr 4:2:2, RGB565, and more, providing flexibility for interfacing with various display and processing systems.
  • Macrovision Detection: It has built-in Macrovision copy protection detection, which is crucial for applications that need to comply with content protection regulations.

Applications

The TVP5146M2PFP is suited for a wide array of applications. Its ability to process various analog video formats makes it an excellent choice for:

  • Digital video recorders (DVRs)
  • Video surveillance systems
  • Set-top boxes
  • Video conferencing systems
  • Car navigation and rear-view camera systems

Technical Specifications

The device comes in a 80-TQFP (PFP) package and operates over an industrial temperature range. It requires a single 1.8V power supply for the core and can tolerate 3.3V I/O, making it compatible with a variety of digital systems.

Ordering and Packaging

The TVP5146M2PFP is available in a 14 mm × 14 mm, 80-pin TQFP (PFP) package, which is suitable for surface mount technology (SMT) and is RoHS compliant. For ordering purposes, the complete product name is necessary to specify the package type and temperature range.

You May Also Be Interested in

Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0015 $55.0075
12+ $9.0269 $108.3228
18+ $8.7448 $157.4064
24+ $8.4627 $203.1048
31+ $8.1806 $253.5986
41+ $7.3344 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess