EN
  • EN
  • DE
  • IT

S1703B-50.0000T

Part No S1703B-50.0000T
Manufacturer Diodes Incorporated
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1703
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 25mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Base Product Number S1703B
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284916-S1703B-50.0000T
Ultra Librarian 3D Model Ultra Librarian S1703B-50.0000T CAD Model

Description

Diodes Incorporated introduces the high-performance S1703B-50.0000T, a precision silicon oscillator designed to provide a stable and reliable clock signal for various electronic applications. This compact, surface-mountable component is a perfect solution for replacing traditional crystal oscillators, offering enhanced durability and reduced sensitivity to mechanical stress and temperature variations.

Key Features

  • Frequency: The S1703B-50.0000T operates at a fixed frequency of 50.0000 MHz, providing a high-precision timing solution for your circuit designs.
  • Supply Voltage: This device supports a supply voltage range of 2.25V to 3.63V, making it versatile for use in various systems with different power requirements.
  • Stability: The oscillator boasts excellent frequency stability, ensuring consistent performance over a wide range of environmental conditions.
  • Form Factor: The S1703B-50.0000T comes in a compact 4-SMD, no lead package, allowing for efficient space utilization on printed circuit boards (PCBs).
  • Output Type: It features a CMOS output, providing a square wave signal that is ideal for digital circuits.
  • Temperature Range: The device operates effectively over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
  • RoHS Compliant: Adhering to environmental standards, the S1703B-50.0000T is RoHS compliant, minimizing the ecological footprint of your electronic products.

Applications

The S1703B-50.0000T is suited for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Communication Devices
  • Embedded Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

Product Advantages

Choosing the S1703B-50.0000T from Diodes Incorporated provides several advantages, including reduced design complexity, lower power consumption, and a simplified manufacturing process due to its lack of external components compared to traditional crystal oscillators. It is ideal for designers looking for a reliable, cost-effective timing solution that does not compromise on performance.

You May Also Be Interested in

Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914
Microchip Technology
MEMS OSC XO 54.0000MHZ CMOS SMD / 54 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.8334
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV / 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess