EN
  • EN
  • DE

S1703C-24.5760(T)

Part No S1703C-24.5760(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1703
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 24.576 MHz
Function Enable/Disable
Output HCMOS, TTL
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 8mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 5mA
Base Product Number S1703C
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284918-S1703C-24.5760(T)
Ultra Librarian 3D Model Ultra Librarian S1703C-24.5760(T) CAD Model

Description

Product Overview: S1703C-24.5760(T) from Diodes Incorporated

The S1703C-24.5760(T) is a high-precision, low-jitter crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and reliable component is engineered to deliver stable and accurate clock signals, making it an ideal solution for a wide range of electronic applications, including telecommunications, computing, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.5760 MHz, which is commonly used for audio and video equipment, as well as other digital signal processing applications.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Package: The S1703C-24.5760(T) is available in a compact surface-mount package, which allows for efficient utilization of PCB space and is suitable for high-density mounting.
  • Supply Voltage: This oscillator is designed to work with a supply voltage that is typical for most standard electronic circuits, providing ease of integration into a wide variety of designs.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it perfect for applications requiring high signal integrity.
  • Operating Temperature Range: It is designed to operate over a broad temperature range, accommodating the needs of applications in challenging environments.
  • Compliance: The product meets industry standards for quality and reliability, ensuring compliance with international regulations.

Applications

The S1703C-24.5760(T) is suitable for use in a variety of applications that require a stable and precise clock source. These include, but are not limited to:

  • High-speed digital signal processing
  • Networking equipment such as routers and switches
  • Wireless communication systems
  • Audio/Video broadcasting equipment
  • Industrial control systems
  • Consumer electronics

With its robust design and high-performance characteristics, the S1703C-24.5760(T) crystal oscillator from Diodes Incorporated represents a reliable solution for designers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess