Introducing the SBG1640CT-13 Schottky Barrier Rectifier from Diodes Incorporated
The SBG1640CT-13 is a cutting-edge Schottky Barrier Rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance rectifier is engineered for applications requiring efficient and fast switching, with a low forward voltage drop and high current capability. It is an ideal choice for power supply designs, including switch-mode power supplies (SMPS), converters, free-wheeling diodes, and reverse battery protection.
Constructed with a metal-to-silicon junction, the SBG1640CT-13 is capable of operation at high frequencies while maintaining stability and reliability. The device features a dual common cathode configuration, housed in a TO-263 (D2PAK) package, which ensures minimal footprint on the PCB and is suitable for high-density circuit designs. Its lead-free finish and RoHS compliance make it an environmentally friendly option for modern electronic applications.
The SBG1640CT-13 boasts a repetitive peak reverse voltage (V<sub>RRM) of 40V and a high average rectified current (I<sub>AV) of 16A, making it robust enough to handle significant power requirements. The low forward voltage drop (V<sub>F) helps in reducing power loss and improving efficiency, which is crucial for energy-sensitive systems.
This rectifier's thermal characteristics are also noteworthy, with an operating junction temperature range of -55°C to +150°C, ensuring performance stability across a wide range of environmental conditions. The device's fast switching capability, coupled with its low power loss, makes it an excellent choice for high-frequency applications.
In summary, the SBG1640CT-13 from Diodes Incorporated is a high-quality Schottky Barrier Rectifier that offers a combination of efficiency, high current handling, and thermal stability. Its compact form factor and environmental compliance further enhance its suitability for a broad array of power management applications. Designers looking for a reliable and efficient rectifying solution will find the SBG1640CT-13 to be an outstanding selection for their electronic designs.