EN
  • EN
  • DE

SBR0230S5

Part No SBR0230S5
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188605-SBR0230S5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR0230S5 CAD Model

Description

The SBR0230S5 is a cutting-edge, high-efficiency power rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in comparison to traditional Schottky diodes. The SBR0230S5 is designed to meet the rigorous demands of modern compact electronic applications.

Key Features

  • Low Forward Voltage Drop: The SBR0230S5 offers a remarkably low forward voltage drop, which enhances the overall efficiency of the system it is implemented in, leading to reduced power loss and improved thermal performance.
  • High Surge Capability: With its robust surge capability, this product is capable of withstanding high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Power Density: Its compact size does not compromise its power density, which is a critical aspect for power supply designers looking to maximize performance in limited spaces.
  • Thermal Performance: The SBR0230S5 is optimized for excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The SBR0230S5 is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management devices
  • LED lighting
  • Battery charging circuits
  • Automotive applications

Specifications

The device features a continuous forward current of 2A, with a maximum repetitive peak reverse voltage of 30V. Its low forward voltage and high current capability make it an excellent choice for high-efficiency power rectification in both commercial and industrial applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SBR0230S5 is manufactured with rigorous quality control standards and is designed to meet the reliability expectations of the most demanding environments. Customers can trust in the consistent performance and durability of the SBR0230S5 for their critical applications.

Environmental Compliance

The SBR0230S5 is RoHS compliant and free from harmful substances, making it an environmentally friendly choice for manufacturers concerned with ecological impact.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess