EN
  • EN
  • DE

SBR05U20LP-7-81

Part No SBR05U20LP-7-81
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188612-SBR05U20LP-7-81
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR05U20LP-7-81 CAD Model

Description

The SBR05U20LP-7-81 is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device offers superior performance for applications requiring high efficiency, low power loss, and compact design. It is an ideal choice for portable devices, high-frequency inverters, and as a freewheeling diode in power supplies and other power-switching applications.

Key Features

  • Low Profile Design: With an ultra-thin package, it is optimized for space-constrained applications, making it particularly suitable for portable and wearable technology.
  • High Efficiency: The device's low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive systems.
  • Power Handling: This rectifier can handle a continuous forward current of up to 0.5A, making it capable of supporting a wide range of applications.
  • High Surge Capability: Its peak forward surge current is notably high for its size, ensuring reliability under stress conditions.
  • Low Power Loss: The Schottky barrier design minimizes power loss, which enhances overall system performance and longevity.
  • Environmental Resistance: The component is lead-free and RoHS compliant, minimizing the environmental impact and meeting international regulatory standards for hazardous substances.

Applications

  • Portable Electronics
  • Power Management Systems
  • High-frequency Inverters
  • DC-DC Converters
  • Automotive Applications

Product Specifications

Parameter Value
Package PowerDI123
Forward Current (If) 0.5A
Forward Voltage (Vf) 0.48V
Reverse Voltage (Vr) 20V
Operating Temperature Range -55°C to +150°C

The SBR05U20LP-7-81 is a testament to Diodes Incorporated's commitment to providing high-quality, innovative components that enhance the performance and efficiency of electronic systems. With its robust design and superior electrical characteristics, this Schottky Barrier Rectifier is a reliable and effective solution for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess