EN
  • EN
  • DE
  • IT

SBR10U100CTFP-G

Part No SBR10U100CTFP-G
Manufacturer Diodes Incorporated
Description SUPER BARRIER RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1246647-SBR10U100CTFP-G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10U100CTFP-G CAD Model

Description

Product Overview: SBR10U100CTFP-G by Diodes Incorporated

The SBR10U100CTFP-G is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in applications requiring high efficiency, low power loss, and improved thermal characteristics.

Key Features

  • Low Forward Voltage Drop: The SBR10U100CTFP-G boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during conduction.
  • High Surge Capacity: With its robust surge handling capability, this device can withstand high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • High Temperature Operation: The device is designed to operate effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Super Barrier Design: The super barrier design provides a significant improvement over traditional Schottky diodes, offering lower leakage current and improved reverse energy capability.

Applications

The SBR10U100CTFP-G is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Automotive Applications
  • Lighting Applications
  • Adapters and Battery Chargers

Package and Environmental Compliance

Diodes Incorporated has packaged the SBR10U100CTFP-G in a TO-220FP package, which is known for its excellent power dissipation characteristics. This makes it suitable for high-power applications while maintaining a compact footprint. Additionally, the product is fully RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Quality and Reliability

As with all Diodes Incorporated products, the SBR10U100CTFP-G is manufactured to meet the highest quality and reliability standards. Customers can trust in the consistent performance and durability of this Super Barrier Rectifier for their critical electronic applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0060 $60.3600
140+ $0.8258 $115.6120
220+ $0.7993 $175.8460
300+ $0.7739 $232.1700
390+ $0.7484 $291.8760
520+ $0.6711 $348.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess