The SBR12U120P5-13-23 is a state-of-the-art Super Barrier Rectifier (SBR®) from Diodes Incorporated, designed for applications requiring high efficiency, low power loss, and thermal stability. This rectifier is a perfect solution for power supply designers looking for a device that can provide superior performance in a compact, surface-mount package.
Key Features
- Low Forward Voltage Drop: The SBR12U120P5-13-23 offers an exceptionally low forward voltage drop, which results in reduced power loss and improved efficiency, making it ideal for high-efficiency power supplies.
- High Surge Capability: Its robust design allows for high surge current capability, ensuring reliability and longevity in applications subject to surge conditions.
- Patented Super Barrier Rectifier Technology: Leveraging Diodes Incorporated's patented SBR technology, this rectifier provides superior performance compared to traditional Schottky diodes.
- Thermal Stability: With its excellent thermal performance, the SBR12U120P5-13-23 can maintain stable operation even under high temperature environments.
- PowerDI®5 Package: Enclosed in a PowerDI®5 package, it offers a compact footprint and low profile, making it suitable for space-constrained applications.
Applications
The versatile nature of the SBR12U120P5-13-23 allows it to be used in a wide array of applications. It is particularly well-suited for:
- Switch-mode power supplies (SMPS)
- LED lighting
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Adapters and on-board chargers
Technical Specifications
Parameter
Value
Reverse Voltage
120V
Average Rectified Current
12A
Forward Voltage Drop
Typically 0.95V at 12A
Package
PowerDI®5
In summary, the SBR12U120P5-13-23 by Diodes Incorporated is a high-performance, reliable, and versatile rectifier that offers a combination of low forward voltage drop, high surge capability, and thermal stability in a compact, surface-mount package, making it an excellent choice for a wide range of power management applications.