EN
  • EN
  • DE
  • IT

SBR20A100CT-G

Part No SBR20A100CT-G
Manufacturer Diodes Incorporated
Description SUPER BARRIER RECTIFIER 20A SBR®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246675-SBR20A100CT-G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20A100CT-G CAD Model

Description

The SBR20A100CT-G is a high-performance rectifier from Diodes Incorporated, which is specifically designed to meet the rigorous demands of today's electronic industry. This Super Barrier Rectifier (SBR) is known for its low forward voltage drop and superior reverse leakage characteristics, making it an ideal choice for applications requiring high efficiency and reliability.

Key Features

  • High Surge Capability: With its robust construction, the SBR20A100CT-G is capable of withstanding high surge currents, ensuring protection against transient voltage spikes and enhancing the longevity of the product.
  • Low Power Loss: The low forward voltage drop feature significantly reduces power loss during operation, which leads to higher efficiency and lower operating temperatures.
  • High Temperature Operation: Engineered to perform reliably in high temperature environments, this rectifier can operate at junction temperatures reaching up to 150°C, making it suitable for demanding applications.
  • TO-220AB Package: Housed in a TO-220AB package, the SBR20A100CT-G offers a compact footprint while providing excellent thermal performance and easy integration into a wide range of circuit designs.

Applications

The versatility of the SBR20A100CT-G allows it to be used in various applications including, but not limited to:

  • Power Management Systems
  • Switching Power Supplies
  • Freewheeling Diodes
  • DC/DC Converters
  • Automotive Environments
  • Polarity Protection Devices

Product Specifications

The SBR20A100CT-G boasts a 100V reverse voltage capability and a forward current of 20A, making it a robust choice for high-power applications. It features a dual rectifier configuration, which enables efficient use of space and reduction of component count in a circuit design.

With its exceptional performance, durability, and versatility, the SBR20A100CT-G from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance their power management systems with a reliable and efficient rectifier solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1021 $55.1050
115+ $0.9043 $103.9945
175+ $0.8761 $153.3175
240+ $0.8478 $203.4720
310+ $0.8196 $254.0760
410+ $0.7348 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess