EN
  • EN
  • DE
  • IT

SBR20A100CTFP-G

Part No SBR20A100CTFP-G
Manufacturer Diodes Incorporated
Description Super Barrier Rectifier ITO-220AB T&r 50PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 20 A
Max Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 250 A
Peak Reverse Current 100 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1151209-SBR20A100CTFP-G
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20A100CTFP-G CAD Model

Description

Overview of SBR20A100CTFP-G from Diodes Incorporated

The SBR20A100CTFP-G is a high-performance Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which are known for their low forward voltage drop and superior reverse leakage performance. The SBR20A100CTFP-G is specifically engineered to cater to applications requiring high efficiency and reliability.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it suitable for applications that experience transient over-voltages.
  • Low Power Loss: With a low forward voltage drop, the SBR20A100CTFP-G ensures minimal power loss during operation, thereby increasing the overall efficiency of the system it is integrated into.
  • High Current Capacity: This component can handle up to 20A of average rectified current (I<sub>AV), catering to high current applications.
  • High Reverse Voltage: It has a maximum reverse voltage (V<sub>R) of 100V, suitable for many high-voltage circuits.
  • Thermal Performance: Encased in a TO-220FP package, the SBR20A100CTFP-G offers excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.

Applications

The SBR20A100CTFP-G is designed for use in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Lighting systems
  • Battery charging systems
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SBR20A100CTFP-G is no exception and has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance. This rectifier is RoHS compliant, ensuring that it meets environmental standards by restricting the use of certain hazardous substances in its manufacture.

By integrating the SBR20A100CTFP-G into your design, you can expect a boost in efficiency, robustness against voltage fluctuations, and a reliable performance that Diodes Incorporated is known for. Whether for power management, automotive, or industrial applications, this component is an excellent choice for designers seeking a high-quality rectifier solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1885 $50.8950
650+ $0.1547 $100.5550
1,005+ $0.1498 $150.5490
1,380+ $0.1450 $200.1000
1,785+ $0.1402 $250.2570
2,390+ $0.1257 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess