EN
  • EN
  • DE

SBR20A120CTFP

Part No SBR20A120CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 120V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 120V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 790mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 120V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 042529-SBR20A120CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR20A120CTFP CAD Model

Description

Product Overview: SBR20A120CTFP - Diodes Incorporated

The SBR20A120CTFP is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer superior performance in a range of applications. This component is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which are known for their high efficiency, low power loss, and robust thermal performance. The SBR20A120CTFP stands out with its ability to handle high surge currents and its excellent thermal characteristics, making it an ideal choice for power supply applications.

Key Features

  • High Forward Surge Capability: This rectifier is capable of withstanding high surge currents, which is critical for applications that experience short bursts of overcurrent conditions.
  • Low Power Loss: The SBR20A120CTFP boasts a low forward voltage drop, resulting in reduced power loss and improved efficiency, which is essential for energy-sensitive designs.
  • High Temperature Operation: With an operating junction temperature range of -55°C to 150°C, this component is suitable for use in high-temperature environments.
  • Super Barrier Rectifier Technology: The SBR technology offers a lower forward voltage drop compared to traditional Schottky rectifiers, which translates to better efficiency in power conversion.

Electrical Specifications

  • Maximum Average Forward Rectified Current: 20A
  • Peak Repetitive Reverse Voltage: 120V
  • Non-Repetitive Peak Forward Surge Current: 200A
  • Forward Voltage Drop: 0.95V at 10A

Applications

The SBR20A120CTFP is suitable for a wide range of applications, including but not limited to:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices
  • AC-DC Power Supplies
  • Automotive Applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SBR20A120CTFP is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements for reliability and performance. With its advanced SBR technology, this rectifier is a reliable choice for designers looking to enhance the efficiency and thermal performance of their power management systems.

Package and Environmental Compliance

The SBR20A120CTFP is offered in a TO-220FP package, which is known for its robustness and ease of mounting on printed circuit boards. Additionally, it complies with RoHS directives, making it an environmentally friendly option for electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess