EN
  • EN
  • DE

S9KEAZ128AMLK

Part No S9KEAZ128AMLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 71
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 758879-S9KEAZ128AMLK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128AMLK CAD Model

Description

Product Overview: S9KEAZ128AMLK Microcontroller

The S9KEAZ128AMLK is a highly integrated and versatile microcontroller product from NXP Semiconductors, designed to meet the needs of automotive and industrial applications. This microcontroller is part of the KEA family of ARM Cortex-M0+ based devices, which are known for their energy efficiency and robust performance in embedded systems.

Key Features

  • Core: At the heart of the S9KEAZ128AMLK is an ARM Cortex-M0+ processor, which operates at up to 48 MHz, offering the perfect balance between power consumption and processing capability.
  • Memory: The device is equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Multiple communication options are available including CAN, LIN, SPI, I2C, and UART, making it highly adaptable to various communication requirements in embedded systems.
  • Timers and Counters: With an array of timers including a Real-Time Counter (RTC), Periodic Interrupt Timer (PIT), and Pulse Width Modulation (PWM) modules, the microcontroller can handle a wide range of timing and control tasks.
  • Analog Modules: It comes with a 12-bit Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC), enhancing its capability to interact with analog signals in real-time.
  • Operating Conditions: The S9KEAZ128AMLK operates within a broad temperature range and includes power-saving modes, which are essential for automotive and industrial environments.

Applications

With its robust feature set, the S9KEAZ128AMLK is ideal for a wide range of applications. It is particularly suited for automotive control systems, including body electronics, sensors, and actuator controls. In the industrial space, it can be used for process control, automation, and other embedded control systems that require high reliability and performance.

Development Support

NXP provides comprehensive development support for the S9KEAZ128AMLK with a full suite of software tools, development boards, and documentation to streamline the development process. This ensures that engineers can maximize the capabilities of the microcontroller and reduce time-to-market for their products.

In summary, the S9KEAZ128AMLK from NXP is a powerful and flexible microcontroller solution that delivers the performance, integration, and efficiency required for today's automotive and industrial applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1358 $53.7654
30+ $3.3935 $101.8050
46+ $3.2874 $151.2204
63+ $3.1814 $200.4282
82+ $3.0754 $252.1828
109+ $2.7572 $300.5348
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess