EN
  • EN
  • DE
  • IT

SBR20A150CT

Part No SBR20A150CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 10A TO220AB / Rectifier Diode Super Barrier Rectifier 150V 20A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 820mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 150V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 028083-SBR20A150CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBR20A150CT
Introduction Date April 06, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR20A150CT CAD Model

Description

Overview of SBR20A150CT from Diodes Incorporated

The SBR20A150CT is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the rigorous demands of power conversion and rectification in modern electronic applications. This rectifier is a great choice for engineers looking for a component that offers both high efficiency and reliability in their power supply designs.

Key Features

  • High Surge Capability: The SBR20A150CT is capable of handling high surge currents, making it suitable for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this SBR ensures minimal power loss during conduction, leading to increased efficiency in power conversion.
  • High Current Rating: This device supports a 20A average rectified output current, which is ideal for high current applications.
  • 150V Reverse Voltage: It can withstand a maximum repetitive reverse voltage of 150V, providing a good margin for overvoltage transients.
  • Thermal Performance: The SBR20A150CT comes in a TO-220AB package, known for its excellent thermal dissipation characteristics, ensuring the device remains cool during operation.

Applications

The versatility of the SBR20A150CT makes it suitable for a wide range of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection applications
  • Automotive environments where robustness is essential

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR20A150CT is no exception. It is manufactured with the highest standards to ensure it meets the reliability and performance expectations of the industry. The component is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

In conclusion, the SBR20A150CT from Diodes Incorporated stands out as a robust and efficient solution for power rectification needs. Its combination of high surge capability, low forward voltage drop, and excellent thermal performance makes it an ideal choice for designers looking to enhance the efficiency and reliability of their power conversion applications.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
IXYS
Power Schottky Rectifier with common cathode
Lowest to $6.4550
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1874 $50.2488
30+ $3.4358 $103.0740
46+ $3.3285 $153.1110
63+ $3.2211 $202.9293
81+ $3.1137 $252.2097
108+ $2.7916 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess