EN
  • EN
  • DE
  • IT

SBR20A200CT-G

Part No SBR20A200CT-G
Manufacturer Diodes Incorporated
Description Super Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 20 A
Max Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 180 A
Peak Reverse Current 100 µA
Radiation Hardening No
Reverse Recovery Time 30 ns
RoHS Compliant
Win Source Part Number 1209362-SBR20A200CT-G
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20A200CT-G CAD Model

Description

Introducing the SBR20A200CT-G from Diodes Incorporated

The SBR20A200CT-G is a high-performance, dual common-cathode Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to provide superior performance in applications requiring efficient power conversion and high surge current capabilities. With its advanced technology, the SBR20A200CT-G offers an optimal solution for power supply designers looking for components that enhance system reliability and efficiency.

Key Features

  • High Surge Capability: The SBR20A200CT-G is capable of withstanding high surge currents, making it an excellent choice for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: This device features a low forward voltage drop, which translates into reduced power losses and improved efficiency in power supply circuits.
  • High Reverse Avalanche Energy: With its robust construction, the SBR20A200CT-G can handle high levels of energy in the reverse avalanche mode, providing additional protection against unexpected voltage spikes.
  • Temperature Stability: The operating junction temperature range of -55°C to +150°C ensures stable performance across a wide range of environmental conditions.

Applications

The SBR20A200CT-G is suitable for a variety of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • Lighting systems
  • Automotive applications

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBR20A200CT-G is no exception, as it is constructed with the latest semiconductor technologies and is subjected to rigorous testing to ensure it meets or exceeds industry standards for performance and durability.

Package and Environmental Compliance

The SBR20A200CT-G comes in a TO-220AB package, which is widely accepted in the industry for its thermal and mechanical robustness. Furthermore, it is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility by reducing the use of hazardous substances in its products.

With its combination of efficiency, reliability, and environmental compliance, the SBR20A200CT-G from Diodes Incorporated stands out as a smart choice for designers and engineers looking to optimize their power conversion applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0734 $53.6700
115+ $0.8808 $101.2920
180+ $0.8532 $153.5760
245+ $0.8257 $202.2965
315+ $0.7982 $251.4330
420+ $0.7156 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,339 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess