EN
  • EN
  • DE

SBR20M150D1Q-13

Part No SBR20M150D1Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 24 ns
Current - Reverse Leakage @ Vr 50 µA @ 150 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SBR20
Other Names SBR20M150D1Q-13DI,SBR20M150D1Q-13DI,31-SBR20M150D1Q-13TR,31-SBR20M150D1Q-13CT,31-SBR20M150D1Q-13DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282613-SBR20M150D1Q-13
Ultra Librarian 3D Model Ultra Librarian SBR20M150D1Q-13 CAD Model

Description

The SBR20M150D1Q-13 is a high-performance Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This rectifier is specifically engineered to deliver efficient and reliable performance for a wide range of applications, including power supplies, lighting, and automotive systems.

Key Features:

  • High Surge Capability: The SBR20M150D1Q-13 is designed to withstand high surge events, making it ideal for applications that are subject to sudden overvoltage conditions.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Current Rating: With a high current rating, this product is capable of handling significant levels of current without performance degradation, ensuring reliability in demanding situations.
  • 150V Reverse Voltage: The device can tolerate a maximum reverse voltage of 150V, providing a robust barrier against reverse bias conditions.
  • PowerDI5060-8 Package: The SBR20M150D1Q-13 comes in a PowerDI5060-8 package, which offers a compact footprint while allowing for efficient heat dissipation.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Automotive Charging Systems
  • Freewheeling Diodes
  • Polarity Protection Applications

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products that meet rigorous industry standards. The SBR20M150D1Q-13 is no exception, as it is constructed with the highest level of craftsmanship and undergoes extensive testing to ensure it performs under the toughest conditions. Its robust design and reliability make it a preferred choice for engineers and designers looking for a rectifier that they can trust in their critical applications.

Environmental Compliance:

The SBR20M150D1Q-13 is RoHS compliant, meaning it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6747 $60.7230
210+ $0.5536 $116.2560
325+ $0.5363 $174.2975
450+ $0.5191 $233.5950
580+ $0.5017 $290.9860
775+ $0.4498 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess