EN
  • EN
  • DE

SBR2U30P1-7-F

Part No SBR2U30P1-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188641-SBR2U30P1-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR2U30P1-7-F CAD Model

Description

Product Overview: SBR2U30P1-7-F by Diodes Incorporated

Diodes Incorporated presents the SBR2U30P1-7-F, a cutting-edge Super Barrier Rectifier (SBR®) that is specifically designed to meet the rigorous requirements of high-efficiency power supply manufacturing. This component is part of their expansive SBR portfolio, which is renowned for its superior performance in comparison to traditional Schottky diodes. The SBR2U30P1-7-F is engineered to provide exceptional power density, reliability, and thermal performance, making it an ideal choice for modern compact electronic applications.

Key Features

  • Low Forward Voltage: The SBR2U30P1-7-F boasts a low forward voltage drop, which enhances the overall efficiency of the power supply by minimizing conduction losses.
  • High Surge Capability: This component is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • PowerPak® Packaging: Utilizing Diodes Incorporated's PowerPak® packaging, the SBR2U30P1-7-F offers a compact footprint and low profile, making it suitable for space-constrained applications.
  • Green Device: The product is designed to be environmentally friendly and is fully RoHS compliant, reflecting Diodes Incorporated's commitment to sustainability.

Applications

The versatility of the SBR2U30P1-7-F allows it to be used across a wide array of applications. It is particularly well-suited for use in DC-DC converters, AC adapters, LED lighting, and reverse polarity protection circuits. Its high efficiency and reliability also make it a prime choice for power management solutions in consumer electronics, such as smartphones, tablets, and laptops.

Technical Specifications

The SBR2U30P1-7-F operates with a maximum repetitive peak reverse voltage of 30 volts and has a forward continuous current rating of 2 amperes. Its low thermal resistance ensures efficient heat dissipation, contributing to its longevity and stable operation under varying conditions.

With its combination of high efficiency, thermal management, and compact design, the SBR2U30P1-7-F from Diodes Incorporated stands out as a superior choice for designers seeking to optimize their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3962 $116.8790
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
805+ $0.3592 $289.1560
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess