EN
  • EN
  • DE

SBR3060CTFP-G

Part No SBR3060CTFP-G
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description Diode Super Barrier Rectifier 60V 30A Automotive 3-Pin(3+Tab) ITO-220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963654-SBR3060CTFP-G
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR3060CTFP-G CAD Model

Description

Introducing the SBR3060CTFP-G from Diodes Incorporated

The SBR3060CTFP-G is a state-of-the-art power rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative component is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power conversion applications.

Key Features:

  • High Surge Capability: With its robust design, the SBR3060CTFP-G is capable of withstanding high surge currents, making it an ideal choice for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Temperature Operation: Engineered to perform reliably in high temperature environments, the SBR3060CTFP-G can operate at junction temperatures up to 150°C, ensuring stability and longevity in demanding situations.
  • TO-220FP Package: Enclosed in a TO-220FP package, this rectifier provides excellent thermal performance and is easy to mount on a printed circuit board (PCB).

Applications:

The SBR3060CTFP-G is versatile and can be utilized in a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices

Technical Specifications:

With a repetitive peak reverse voltage (V_RRM) of 60V and an average rectified forward current (I_O) of 30A, the SBR3060CTFP-G is well-suited for handling significant power requirements. Its low reverse leakage current and fast switching capabilities further enhance its performance in high-frequency circuits.

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products, and the SBR3060CTFP-G is no exception. It is manufactured using the latest semiconductor technologies and rigorous testing standards to ensure reliability and performance consistency. This component is RoHS compliant, reflecting the company's dedication to environmental sustainability.

Whether you're designing power supplies, managing power in industrial systems, or developing consumer electronics, the SBR3060CTFP-G offers the efficiency, reliability, and high performance necessary to meet your power rectification needs.

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
Infineon Technologies
Platform & Personal Sec
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention