EN
  • EN
  • DE

SBR30A45CT-G

Part No SBR30A45CT-G
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 30A SBR® SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-220
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 716115-SBR30A45CT-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A45CT-G CAD Model

Description

Introduction to the SBR30A45CT-G Power Rectifier

The SBR30A45CT-G is a cutting-edge power rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power conversion applications. The SBR30A45CT-G is specifically engineered to cater to the demanding requirements of modern electronic circuits, offering a blend of high efficiency, low power loss, and robust thermal performance.

Key Features of the SBR30A45CT-G

  • High Forward Surge Capability: The SBR30A45CT-G is capable of withstanding high surge currents, making it ideal for applications that are subject to occasional overcurrent conditions.
  • Low Power Loss: With its super barrier design, this rectifier achieves lower forward voltage drop compared to conventional Schottky diodes, resulting in reduced power loss and improved efficiency.
  • High Temperature Operation: The device is designed to perform reliably over a wide temperature range, ensuring stability and longevity in high-temperature environments.
  • TO-220AB Package: Encased in a TO-220AB package, the SBR30A45CT-G offers a compact footprint while still providing excellent thermal performance and ease of mounting on a printed circuit board (PCB).

Applications

The versatility of the SBR30A45CT-G allows it to be used in a wide array of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Battery charging systems
  • Lighting systems
  • Automotive applications

Technical Specifications

Some of the key technical specifications of the SBR30A45CT-G include:

  • Forward Continuous Current: 30A
  • Maximum Recurrent Peak Reverse Voltage: 45V
  • Forward Voltage Drop: 0.55V at 15A
  • Operating Junction Temperature: -55°C to +150°C

Conclusion

Overall, the SBR30A45CT-G from Diodes Incorporated represents a significant advancement in power rectification technology. Its robust design, high efficiency, and thermal resilience make it an excellent choice for engineers looking to enhance the performance and reliability of their power conversion systems. Whether for industrial, automotive, or consumer electronics, the SBR30A45CT-G is a component that delivers both performance and value.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
Analog Devices Inc.
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess