EN
  • EN
  • DE

AD8519ART

Part No AD8519ART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138636-AD8519ART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8519ART CAD Model

Description

The AD8519ART is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low noise performance. This operational amplifier is particularly suitable for applications that require high accuracy and fast settling times, such as active filters, photodiode amplification, and medical instrumentation.

Key Features:

  • Low Offset Voltage: The AD8519ART boasts a low input offset voltage, which ensures that the accuracy of the signal processing is maintained, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, allowing it to be used in a variety of high-speed applications.
  • Low Noise: The device exhibits low noise characteristics, making it suitable for audio applications and other sensitive signal processing tasks where noise can be a critical factor.
  • Rail-to-Rail Output: The AD8519ART is capable of rail-to-rail output, which enables the amplifier to swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • Single-Supply Operation: This operational amplifier can operate from a single supply, simplifying the power supply design and making it compatible with a variety of systems.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range, making it reliable in various environmental conditions.

Applications:

  • Active Filters
  • Photodiode Amplification
  • Medical Instrumentation
  • Audio Electronics
  • Data Acquisition Systems

The AD8519ART is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its combination of features makes it a versatile choice for designers looking for an op-amp that can deliver precision without compromising on speed or power efficiency. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, providing engineers with a reliable component for their critical design requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
IDT, Integrated Device Technology Inc
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3363 $52.0356
29+ $3.5580 $103.1820
44+ $3.4469 $151.6636
60+ $3.3357 $200.1420
78+ $3.2245 $251.5110
104+ $2.8909 $300.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess