EN
  • EN
  • DE

SBR30A60CTB

Part No SBR30A60CTB
Manufacturer Diodes Incorporated
Description 30A SBR SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246708-SBR30A60CTB
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A60CTB CAD Model

Description

Introducing the SBR30A60CTB from Diodes Incorporated

The SBR30A60CTB is a state-of-the-art power rectifier that stands out in the realm of electronic components for its efficiency and durability. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is part of their Super Barrier Rectifier (SBR®) series, which is renowned for its superior performance in power conversion applications.

Key Features

  • High Surge Capability: The SBR30A60CTB is designed to withstand high surge conditions, ensuring reliability and a longer lifespan in demanding situations.
  • Low Forward Voltage Drop: It boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, it is suitable for high-temperature environments, providing consistent performance where other rectifiers might falter.
  • TO-263 Package: The device is available in a TO-263 package, which is ideal for automated assembly and offers excellent thermal performance.

Applications

The SBR30A60CTB is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Polarity Protection Devices
  • Automotive Applications
  • LED Lighting

Technical Specifications

Some of the technical specifications that make the SBR30A60CTB a go-to choice for professionals include:

  • 30A Average Rectified Forward Current
  • 60V Reverse Voltage
  • 175°C Maximum Operating Temperature
  • Guard Ring Die Construction for Transient Protection

Quality and Reliability

Diodes Incorporated has a reputation for producing high-quality components that meet rigorous industry standards. The SBR30A60CTB is RoHS compliant and is manufactured in facilities that are certified to ISO 9001:2015 and IATF 16949:2016 standards, ensuring that you receive a product that is not only efficient but also reliable and environmentally friendly.

In conclusion, the SBR30A60CTB from Diodes Incorporated is a superb choice for designers and engineers looking for a high-performance rectifier that can handle tough conditions without compromising on efficiency or reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7962 $63.9810
12+ $10.4990 $125.9880
18+ $10.1709 $183.0762
24+ $9.8429 $236.2296
31+ $9.5149 $294.9619
41+ $8.5308 $349.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess