EN
  • EN
  • DE

SBR3U60P5-13

Part No SBR3U60P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 60 µA @ 60 V
Capacitance @ Vr, F 110pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SBR3U60
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664031-SBR3U60P5-13
Ultra Librarian 3D Model Ultra Librarian SBR3U60P5-13 CAD Model

Description

The SBR3U60P5-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed to deliver high-efficiency power conversion in a compact and robust package. This rectifier is part of Diodes Incorporated's extensive range of power management solutions, renowned for their reliability and performance in a wide array of applications.

Key Features

  • High Surge Capability: With its superior surge current capability, the SBR3U60P5-13 is well-suited to handle high transient conditions, ensuring stability and reliability in power circuits.
  • Low Power Loss: The low forward voltage drop characteristic of this SBR translates into reduced power loss during operation, making it an energy-efficient choice for power supply designs.
  • High Reverse Avalanche Energy: This device is capable of withstanding high-energy events, providing robust protection against reverse avalanche conditions.
  • Low Thermal Resistance: The SBR3U60P5-13 has been engineered with a low thermal resistance, facilitating better heat dissipation and maintaining optimal performance even under high temperature environments.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, this product is manufactured without lead and is RoHS compliant, minimizing the ecological footprint.

Applications

The versatile SBR3U60P5-13 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Lighting applications, including LED lighting
  • Automotive systems
  • Portable devices and battery charging circuits
  • Power over Ethernet (PoE) applications

Package and Quality Assurance

The SBR3U60P5-13 comes in a PowerDI™ 5 package, which is designed for optimal thermal performance and space-saving on printed circuit boards. Diodes Incorporated ensures that this product meets stringent quality standards, providing designers with a reliable component for their power conversion needs.

Conclusion

With its combination of high efficiency, robust performance, and environmental compliance, the SBR3U60P5-13 from Diodes Incorporated stands out as an excellent choice for designers looking to enhance their power management systems. Its advanced features and versatile applications make it a valuable component in any power conversion and distribution network.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2749 $59.1035
515+ $0.2256 $116.1840
795+ $0.2185 $173.7075
1,095+ $0.2115 $231.5925
1,415+ $0.2044 $289.2260
1,895+ $0.1833 $347.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess