EN
  • EN
  • DE

SBR3U60P5Q-13D

Part No SBR3U60P5Q-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR3U60
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282597-SBR3U60P5Q-13D
Ultra Librarian 3D Model Ultra Librarian SBR3U60P5Q-13D CAD Model

Description

Introducing the SBR3U60P5Q-13D from Diodes Incorporated

The SBR3U60P5Q-13D is a cutting-edge Super Barrier Rectifier (SBR) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance rectifier is specifically engineered to offer superior efficiency and reliability for a wide range of applications, including power management, lighting, and automotive systems.

With its low forward voltage drop and high surge current capability, the SBR3U60P5Q-13D ensures minimal power loss and robust performance even under extreme operating conditions. This makes it an ideal choice for designs where energy efficiency is paramount.

Key Features of the SBR3U60P5Q-13D:

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates to reduced power dissipation and improved system efficiency.
  • High Surge Current Capability: It is capable of withstanding high surge currents, thereby offering better protection against sudden voltage spikes.
  • PowerDI® 5 Package: The SBR3U60P5Q-13D comes in the proprietary PowerDI® 5 package, which is designed for optimal thermal performance and space-saving on the PCB.
  • RoHS Compliant: This product is environmentally friendly and complies with the RoHS directive, making it suitable for use in a variety of markets worldwide.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability in various environmental conditions.

The SBR3U60P5Q-13D also features a patented interdigitated layout that contributes to its low thermal resistance and high efficiency. Its guard ring die construction offers enhanced ruggedness and long-term reliability.

Whether you're designing power supplies, DC-DC converters, or are in need of general-purpose rectification, the SBR3U60P5Q-13D from Diodes Incorporated is a solution that promises to meet and exceed your performance expectations. Its blend of efficiency, durability, and compact form factor make it an excellent choice for your next project.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess