EN
  • EN
  • DE

SBR40U60PT

Part No SBR40U60PT
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 40 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 60 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 300 A
Peak Reverse Current 500 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1005342-SBR40U60PT
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBR40U60PT CAD Model

Description

Introducing the SBR40U60PT - Super Barrier Rectifier from Diodes Incorporated

The SBR40U60PT is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically engineered to combine the best features of Schottky and fast recovery diodes, providing superior efficiency and performance in power conversion applications.

Key Features

  • High Surge Capability: The SBR40U60PT is capable of handling high surge currents, making it particularly suitable for applications that experience transient overvoltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, it ensures that power losses are minimized, leading to higher efficiency in power supply designs.
  • High Avalanche Energy Rated: This rectifier is designed to withstand energy in avalanches, ensuring durability and reliability in harsh conditions.
  • Patented Super Barrier Rectifier Technology: The patented SBR technology provides lower reverse leakage current and lower forward voltage drop compared to the conventional Schottky barrier diodes.
  • Temperature Range: It operates within an extensive temperature range, making it suitable for a variety of challenging environments.

Applications

The SBR40U60PT is ideal for a wide range of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications

Reliability and Quality

Diodes Incorporated is committed to providing products with the highest levels of quality and reliability. The SBR40U60PT is no exception and is manufactured in facilities with rigorous quality control measures. It complies with RoHS and Green standards, ensuring not only a reliable product but also one that is conscious of environmental impacts.

Technical Specifications

  • Part Number: SBR40U60PT
  • Package: TO-3P
  • Peak Repetitive Reverse Voltage (VRRM): 60V
  • Average Rectified Current (Io): 40A
  • Operating Junction Temperature: -55°C to +150°C

Whether you're designing power supplies for consumer electronics or automotive applications, the SBR40U60PT from Diodes Incorporated offers the performance, efficiency, and reliability needed to power your innovations.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess