EN
  • EN
  • DE

EL5193CW-T7

Part No EL5193CW-T7
Manufacturer Elantec
Catalog END - OF - LIFE
Description Single 300MHz Current Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elantec
Win Source Part Number 1171330-EL5193CW-T7
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL5193CW-T7 CAD Model

Description

The EL5193CW-T7 is a high-speed, low-power operational amplifier manufactured by Elantec (now Intersil/Renesas). It is characterized by its wide bandwidth, high slew rate, and low supply current, making it suitable for various applications requiring fast signal processing and efficient power consumption.

Applications

  • Video Amplifiers: Used in video signal amplification circuits due to its high bandwidth and slew rate.
  • Cable Drivers: Employed as cable drivers to transmit signals over long distances with minimal distortion.
  • High-Speed Data Acquisition Systems: Integrated into data acquisition systems requiring fast and accurate signal amplification.
  • ADC Buffers: Utilized as input buffers for Analog-to-Digital Converters (ADCs) to improve signal integrity.
  • Clock Buffers: Applied in clock distribution networks to buffer and distribute clock signals with minimal jitter.

Features

  • High Bandwidth: Offers a wide bandwidth, typically in the hundreds of MHz, allowing for amplification of high-frequency signals.
  • High Slew Rate: Possesses a high slew rate, enabling the amplifier to quickly respond to changes in input voltage.
  • Low Supply Current: Operates with a low supply current, minimizing power consumption and heat dissipation.
  • Wide Supply Voltage Range: Supports a wide range of supply voltages, providing flexibility in circuit design.
  • Output Short-Circuit Protection: Includes output short-circuit protection to prevent damage from accidental shorts.
  • Low Distortion: Provides low distortion amplification, ensuring accurate signal reproduction.

Benefits

  • Improved Signal Integrity: High bandwidth and slew rate contribute to improved signal integrity in high-speed applications.
  • Reduced Power Consumption: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Performance: Fast response time and low distortion enhance overall system performance.
  • Increased Design Flexibility: Wide supply voltage range and output short-circuit protection provide flexibility in circuit design and prevent potential damage.
  • Minimized Signal Degradation: High slew rate ensures fast settling times, minimizing signal degradation in data acquisition systems.

Additional Details

The EL5193CW-T7 is typically available in a small outline package (SOP) or Thin Shrink Small Outline Package (TSSOP). It is designed to operate over a wide temperature range. The device's high performance characteristics make it well-suited for demanding applications. Detailed specifications including gain, input offset voltage, and noise characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess