EN
  • EN
  • DE

SBR5E45P5-7

Part No SBR5E45P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT SBR 45V 5A POWERDI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 600mV at 5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 280μA at 45V
Mounting Style SMD
Manufacturer Package PowerDI 5
Supplier Device Package PowerDI 5
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807651-SBR5E45P5-7
Ultra Librarian 3D Model Ultra Librarian SBR5E45P5-7 CAD Model

Description

The SBR5E45P5-7 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in a range of electronic applications. This component is particularly well-suited for high-frequency and energy-sensitive environments due to its low forward voltage drop and reduced power loss characteristics.

Key Features

  • Low Power Loss: The SBR5E45P5-7 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation, making it an ideal choice for power-sensitive circuits.
  • High Surge Capability: With its robust design, this SBR can handle high surge currents, ensuring reliability and longevity even under stressful conditions.
  • Temperature Resilience: It operates effectively over a wide temperature range, making it suitable for various challenging environments.
  • Compact Footprint: The SBR5E45P5-7 comes in a small PowerDI™ 5 package, allowing for high-density PCB layouts and saving valuable board space.

Applications

The versatility of the SBR5E45P5-7 allows it to be used in a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Systems
  • LED Lighting
  • Portable Devices
  • Telecommunication Circuits

Technical Specifications

Parameter Value
Package PowerDI™ 5
Maximum Repetitive Reverse Voltage (VRRM) 45V
Average Rectified Forward Current (IAV) 5A
Forward Voltage Drop (VF) Typically 0.55V at 5A
Operating Junction Temperature (TJ) -55°C to +150°C

The SBR5E45P5-7 from Diodes Incorporated is a robust and efficient solution for modern electronics demanding high performance and reliability. Its superior design ensures that it is a go-to choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess