EN
  • EN
  • DE

SBRT10U50SP5-13

Part No SBRT10U50SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 10A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 450mV @ 10A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75mA @ 50V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094637-SBRT10U50SP5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT10U50SP5-13 CAD Model

Description

Introducing the SBRT10U50SP5-13 Rectifier from Diodes Incorporated

The SBRT10U50SP5-13 is a state-of-the-art Super Barrier Rectifier (SBR®) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in a wide array of applications, making it an ideal choice for designers looking to enhance efficiency and reliability in their power management systems.

With its cutting-edge Super Barrier technology, the SBRT10U50SP5-13 offers a low forward voltage drop (V_F) and excellent reverse leakage current (I_R) characteristics. These features ensure reduced power loss and improved thermal performance, which is critical for energy-sensitive applications. The device is capable of handling a continuous forward current of 10A, making it suitable for high current requirements.

The SBRT10U50SP5-13 is packaged in a PowerDI®5, which is not only compact but also provides a low profile and a small footprint on the PCB. This package is designed to optimize the thermal performance and enhance the overall efficiency of the system it is integrated into. The PowerDI®5 package also offers excellent power density, which is beneficial for space-constrained applications.

This rectifier is rated for a maximum repetitive reverse voltage (V_RRM) of 50V, which allows it to be used in a variety of circuits without the risk of breakdown. The device is characterized by its fast switching speed, which is essential for high-frequency operations and contributes to the reduction of switching losses.

The SBRT10U50SP5-13 is RoHS compliant, ensuring that it meets the environmental standards set by legislation. Its lead-free finish and halogen-free molding compound make it an environmentally friendly choice for manufacturers who are conscious about their ecological footprint.

Applications for the SBRT10U50SP5-13 are diverse and include DC-DC converters, freewheeling diodes, power supplies, reverse battery protection, and load switches among others. Its robust construction and reliability make it an excellent choice for both commercial and industrial environments where stable and efficient power management is paramount.

Overall, the SBRT10U50SP5-13 from Diodes Incorporated represents a blend of modern technology with practical design, offering designers a versatile and efficient component that meets the stringent demands of today's electronic devices.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3821 $101.2565
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess