EN
  • EN
  • DE

SBRT20U50SLP-13

Part No SBRT20U50SLP-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 20A POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode 50 V
Manufacturer Diodes Incorporated
Series TrenchSBR
Package Reel - TR
Family Name SBRT20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT20U50SLP-13DI-ND, SBRT20U50SLP-13DITR, SBRT20U50SLP-13DICT, SBRT20U50SLP-13DI, SBRT20U50SLP-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849261-SBRT20U50SLP-13
Ultra Librarian 3D Model Ultra Librarian SBRT20U50SLP-13 CAD Model

Description

The SBRT20U50SLP-13 from Diodes Incorporated is a cutting-edge Schottky barrier rectifier that boasts exceptional performance and efficiency. Designed to meet the rigorous demands of modern electronic applications, this rectifier is ideal for use in power supply circuits, high-frequency inverters, and as freewheeling diodes. Its advanced features and robust design ensure it is well-suited for a wide range of industrial, commercial, and consumer products.

Key Features

  • Low Forward Voltage Drop: The device's low forward voltage drop minimizes power loss and improves efficiency, making it an excellent choice for applications where energy conservation is critical.
  • High Surge Capacity: With its ability to handle high surge currents, the SBRT20U50SLP-13 is capable of withstanding transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • Super Barrier Technology: Utilizing Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, this component offers superior performance compared to traditional Schottky diodes, including lower leakage current and enhanced thermal stability.
  • PowerDI®5 Package: The innovative PowerDI®5 package provides a compact, low-profile form factor that is ideal for space-constrained applications while also offering excellent power dissipation capabilities.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • LED Lighting
  • Automotive Applications
  • Power Management Systems

Specifications

Parameter Value
Reverse Voltage 50V
Average Rectified Current 20A
Operating Temperature Range -55°C to +150°C
Package Type PowerDI®5

The SBRT20U50SLP-13 Schottky barrier rectifier is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Whether you are designing power systems for consumer electronics or industrial machinery, this rectifier is designed to deliver superior performance and durability.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess