EN
  • EN
  • DE

PSD-30B-12

Part No PSD-30B-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 12V 30W / Open Frame DC DC Converter 1 Output 12V 2.5A 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr MEAN WELL USA Inc.
Series PSD-30 (30W)
Package Box
Type Open Frame
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 2.5A
Power (Watts) 30W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Efficiency 80%
Temperature Range - Operating -20°C ~ 60°C (With Derating)
Mounting Type Chassis Mount
Dimension 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm)
Approval Agency CE
Base Product Number PSD-30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PSD-30B-12-ND,1866-5417
Standard Package 72
Win Source Part Number 1086109-PSD-30B-12
Ultra Librarian 3D Model Ultra Librarian PSD-30B-12 CAD Model

Description

The MEAN WELL USA Inc. PSD-30B-12 is a 30W DC DC converter from the PSD-30 (30W) series.

  • Type: Open frame
  • Package: Box package
  • Applications: ITE (Commercial)
  • Standard Package: 72
  • Power: 30W
  • Efficiency: 80%
  • Voltage Isolation: 1.5 kV
  • Outputs: One
  • Maximum Current Output: 2.5A
  • Input Voltage: 18V to 36V
  • Output Voltage: 12V
  • Mounting Type: Chassis mount
  • Operating Temperature: -20°C to 60°C (With Derating)
  • Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm)
  • Alternative Parts: LS35-12, LS25-12, and ZPSA20-12PSD30B12
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8504.40.9580
  • Other Names: PSD-30B-12-ND and 1866-5417
  • Base Product Number: PSD-30
  • Approvals: CE

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $75.6717
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess