EN
  • EN
  • DE

SBRT5A50SAF-13

Part No SBRT5A50SAF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 5A SMAFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Super Barrier 50 V 5A Surface Mount SMAF
Manufacturer Diodes Incorporated
Series TrenchSBR
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMAF
Family Name SBRT5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT5A50SAF-13DICT, SBRT5A50SAF-13DIDKR, SBRT5A50SAF-13DITR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893713-SBRT5A50SAF-13
Ultra Librarian 3D Model Ultra Librarian SBRT5A50SAF-13 CAD Model

Description

Introducing the SBRT5A50SAF-13 Schottky Barrier Rectifier

The SBRT5A50SAF-13 is a cutting-edge Schottky barrier rectifier developed by Diodes Incorporated, renowned for its efficiency and reliability in various electronic applications. This high-performance component is designed to offer superior power management solutions for designers looking to enhance system longevity and reduce energy consumption.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which significantly reduces power loss and improves efficiency, particularly in low voltage applications.
  • High Surge Current Capability: With an excellent ability to handle high surge currents, the SBRT5A50SAF-13 is ideal for applications that require robust performance during transient conditions.
  • Power Pack 5 (TO-277A) Package: Encased in a compact Power Pack 5 (TO-277A) package, this rectifier is not only space-efficient but also offers an improved thermal performance compared to traditional packages.
  • RoHS Compliant: As an environmentally friendly option, this product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The SBRT5A50SAF-13 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Battery charging systems
  • Automotive applications

Electrical Characteristics

This rectifier boasts a repetitive peak reverse voltage of 50V and a forward continuous current of 5A, making it suitable for medium-power requirements. The device also features a junction temperature range of -55°C to +150°C, ensuring stable operation across a broad spectrum of environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBRT5A50SAF-13 is produced with the highest manufacturing standards, ensuring that each unit meets the stringent requirements for performance and durability. Customers can trust this Schottky barrier rectifier to provide reliable and efficient operation in their electronic designs.

Whether you're designing power management systems for consumer electronics or industrial machinery, the SBRT5A50SAF-13 from Diodes Incorporated is an excellent choice for your Schottky barrier rectifier needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3217 $51.4720
380+ $0.2640 $100.3200
590+ $0.2557 $150.8630
810+ $0.2475 $200.4750
1,050+ $0.2392 $251.1600
1,400+ $0.2145 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess