EN
  • EN
  • DE

SD05-7-81

Part No SD05-7-81
Manufacturer Diodes Incorporated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167142-SD05-7-81
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD05-7-81 CAD Model

Description

The SD05-7-81 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a perfect solution for safeguarding high-speed data lines and other applications where low clamping voltage and fast response time are crucial.

Key Features

  • Transient Protection: The SD05-7-81 is capable of handling transient surges and spikes up to a peak pulse power dissipation of 350 watts (@10/1000μs waveform), which ensures reliable protection for your sensitive circuits against electrical overstresses.
  • Low Capacitance: With an ultra-low capacitance of just 5pF (typical), this component is particularly suited for protecting high-speed data lines without significant signal attenuation, making it ideal for applications such as USB 2.0, Ethernet, and other communication ports.
  • Unidirectional Protection: As a unidirectional TVS, the SD05-7-81 is optimized for protecting circuits where the signal lines are expected to experience voltages only in one polarity, ensuring precise clamping performance.
  • Low Clamping Voltage: It offers a low clamping voltage, which minimizes the stress on protected components during a transient voltage event.
  • Small Package Size: Housed in an SOD-323 package, the SD05-7-81 is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: The product is compliant with RoHS standards, which means it is free from hazardous substances and is environmentally friendly.

Applications

The SD05-7-81 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Power Supplies
  • Sensor Circuits
  • Industrial Control Systems
  • Telecommunication Devices
  • Computer Interfaces

With its combination of low capacitance, fast response time, and high surge capability, the SD05-7-81 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess