EN
  • EN
  • DE

SD101CW-7

Part No SD101CW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 15MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 15mA (DC) Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SD101C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SD101CW7, SD101CWDITR, SD101CWDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893907-SD101CW-7
Ultra Librarian 3D Model Ultra Librarian SD101CW-7 CAD Model

Description

The SD101CW-7 from Diodes Incorporated is a highly efficient, miniature Schottky barrier diode encapsulated in a compact SOD-123 package. Designed for high-speed switching applications, this diode is a perfect choice for modern electronic devices where space and power efficiency are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The SD101CW-7 offers a low forward voltage drop, which minimizes power loss and improves efficiency in your circuit designs. This characteristic is particularly beneficial in low-voltage applications where conserving energy is crucial.
  • High-Speed Switching: With its fast switching capability, this diode is suitable for high-frequency operations, enabling quick response times in applications such as power supplies, converters, and high-frequency inverters.
  • Low Capacitance: The device features low capacitance, which reduces the charge storage and improves the overall speed of the diode, making it an excellent choice for high-speed and high-frequency applications.
  • Guard Ring Die Construction: The guard ring die construction provides transient over-voltage protection, enhancing the reliability and longevity of the diode when subjected to voltage spikes and surges.
  • Surface Mount Package: The SOD-123 package is a surface mount device (SMD), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The SD101CW-7 is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply circuits
  • Reverse battery protection
  • Low-voltage, high-frequency inverters
  • Switching power supplies
  • Free-wheeling diodes

Technical Specifications

Here are some of the technical specifications of the SD101CW-7:

  • Peak Repetitive Reverse Voltage: 40V
  • Forward Continuous Current: 15mA
  • Power Dissipation: 500mW
  • Operating Junction Temperature Range: -65°C to +125°C

With its robust construction and superior performance characteristics, the SD101CW-7 Schottky barrier diode from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic circuits.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,940+ $0.0258 $50.0520
4,720+ $0.0212 $100.0640
7,285+ $0.0206 $150.0710
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 1940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess