EN
  • EN
  • DE
  • IT

SDIN8DE4-32G-I

Part No SDIN8DE4-32G-I
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955905-SDIN8DE4-32G-I
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-32G-I CAD Model

Description

The SDIN8DE4-32G-I from Diodes Incorporated is a high-performance eMMC (embedded Multi-Media Card) storage solution designed for a wide range of applications in the consumer electronics, mobile computing, and industrial sectors. This robust memory module combines MLC NAND flash memory with an integrated MMC controller to provide a dependable storage medium that can withstand the rigors of various operating environments.

Key Features

  • Capacity: This eMMC card offers a generous storage capacity of 32GB, providing ample space for operating systems, applications, and data storage.
  • Interface: It utilizes a high-speed HS400 interface, which is part of the eMMC 5.1 standard, offering fast data transfer rates that are essential for applications requiring quick read and write operations.
  • Reliability: The SDIN8DE4-32G-I is engineered for reliability, with built-in features that ensure data integrity and protection against extreme conditions, making it suitable for use in environments subject to temperature variations and mechanical stress.
  • Energy Efficiency: Designed with power efficiency in mind, this eMMC module helps to reduce overall power consumption, making it an ideal choice for battery-powered devices.
  • Compatibility: It adheres to the JEDEC eMMC 5.1 standard, ensuring compatibility with a broad range of host devices and systems.

Applications

The versatility of the SDIN8DE4-32G-I makes it suitable for various applications, including but not limited to:

  • Smartphones and tablets
  • Embedded computing systems
  • Digital cameras and video recorders
  • GPS and navigation systems
  • Industrial automation and control systems

Product Specifications

Attribute Value Manufacturer Diodes Incorporated Part Number SDIN8DE4-32G-I Memory Type MLC NAND Flash Capacity 32GB Interface eMMC 5.1, HS400

In conclusion, the SDIN8DE4-32G-I from Diodes Incorporated is a reliable and efficient storage solution that meets the needs of a variety of high-demand applications, offering a blend of performance, capacity, and durability.

You May Also Be Interested in

Epson Company
16GB eMMC
Need more? Email Us
Epson Company
8GB eMMC v4.5
Lowest to $29.2160
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess