EN
  • EN
  • DE
  • IT

MTFC8GACAENS-5M AIT:A

Part No MTFC8GACAENS-5M AIT:A
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 955964-MTFC8GACAENS-5M AIT:A
Ultra Librarian 3D Model Ultra Librarian MTFC8GACAENS-5M AIT:A CAD Model

Description

The MTFC8GACAENS-5M AIT:A is an eMMC (embedded MultiMediaCard) memory solution from Micron Technology. It's designed for embedded applications requiring reliable, high-density storage in a small form factor. eMMC integrates flash memory and a controller into a single package, simplifying the design and manufacturing process for device manufacturers.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for the operating system, applications, and multimedia content.
  • Automotive Infotainment Systems: Integrated into automotive systems for navigation, multimedia playback, and system storage.
  • Embedded Systems: Utilized in various embedded systems, such as industrial control systems, medical devices, and point-of-sale terminals.

Features

  • eMMC Standard: Complies with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • High Density: Offers a storage capacity suitable for storing large amounts of data, including operating systems, applications, and multimedia files.
  • Managed NAND: Integrates NAND flash memory and a controller, simplifying memory management and providing features like wear leveling and error correction.
  • Small Form Factor: Compact package size makes it suitable for space-constrained applications.
  • High-Speed Interface: Supports high-speed data transfer rates for fast boot times and application loading.

Benefits

  • Simplified Design: eMMC simplifies the design process by integrating flash memory and a controller into a single package.
  • Reliable Storage: Provides reliable storage for critical data in embedded applications.
  • High Performance: Supports high-speed data transfer rates for fast boot times and application loading.
  • Cost-Effective: Offers a cost-effective storage solution for embedded systems.
  • Wide Compatibility: Complies with the JEDEC eMMC standard, ensuring compatibility with various host systems.

Additional Details

The MTFC8GACAENS-5M AIT:A typically operates at a voltage range of 2.7V to 3.6V. It supports various features, such as wear leveling, bad block management, and error correction codes (ECC), to ensure data integrity and reliability over the lifespan of the device. The operating temperature range is usually from -25°C to 85°C, making it suitable for a wide range of environments. This eMMC memory is frequently used in consumer electronics, industrial devices, and automotive systems due to its reliability, performance, and cost-effectiveness in embedded storage applications.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC
Lowest to $35.0358
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Epson Company
32GB eMMC
Lowest to $29.2160
Epson Company
32GB eMMC
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Diodes Incorporated
8GB eMMC iNAND CL EM122
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess