EN
  • EN
  • DE
  • IT

SDINBDA4-16G

Part No SDINBDA4-16G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND 7550 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956262-SDINBDA4-16G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-16G CAD Model

Description

Product Overview: SDINBDA4-16G NAND Flash Memory

The SDINBDA4-16G is a high-performance NAND flash memory module presented by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This memory module is designed to cater to the increasing demands for reliable and fast storage solutions in various applications ranging from consumer electronics to industrial systems.

With a storage capacity of 16GB, the SDINBDA4-16G offers ample space for data-intensive applications. It utilizes the advanced SLC (Single-Level Cell) technology, which ensures high-speed read and write operations and provides superior endurance and reliability compared to multi-level cell (MLC) and triple-level cell (TLC) NAND flash memory. SLC technology stores one bit of data per memory cell, making it an ideal choice for critical applications where data integrity is paramount.

This NAND flash memory module boasts a compact form factor, making it suitable for space-constrained applications. It is equipped with a sophisticated error correction code (ECC) engine that significantly reduces the likelihood of data errors, thus enhancing the overall stability and reliability of the system it is integrated into. Additionally, the SDINBDA4-16G supports a wide range of operating temperatures, which ensures stable performance even in extreme conditions.

The SDINBDA4-16G is designed for easy integration into a variety of systems, featuring a standard interface that is compatible with most host controllers. This makes it a versatile component that can be utilized in multiple platforms without the need for extensive modifications or specialized hardware.

Diodes Incorporated ensures that the SDINBDA4-16G meets stringent quality standards, undergoing rigorous testing to guarantee its performance and longevity. Whether you're developing a high-end consumer device or a robust industrial control system, the SDINBDA4-16G NAND flash memory module is engineered to provide a reliable and efficient storage solution that you can trust.

In summary, the SDINBDA4-16G from Diodes Incorporated stands out for its robust SLC NAND technology, high storage capacity, and exceptional reliability, making it a top choice for designers and engineers looking for a high-quality flash memory solution.

You May Also Be Interested in

Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Kingston
16GB eMMC
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843
Diodes Incorporated
64GB eMMC
Lowest to $35.0358
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess