EN
  • EN
  • DE

SDINDDH6–128G-I

Part No SDINDDH6–128G-I
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 128GB UFS2.1 iNAND IX EU312 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955718-SDINDDH6–128G-I
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6–128G-I CAD Model

Description

Diodes Incorporated SDINDDH6–128G-I Product Overview

The SDINDDH6–128G-I is an advanced NAND flash memory product from Diodes Incorporated, designed to offer robust storage solutions for a wide range of applications. This high-capacity, industrial-grade storage device provides 128 gigabytes of reliable solid-state memory, making it an ideal choice for use in environments where durability and data integrity are paramount.

Key Features:

  • Capacity: The device offers a substantial 128GB of storage space, suitable for storing large volumes of data.
  • Industrial Grade: It is built to withstand harsh operating conditions, making it perfect for industrial applications.
  • Temperature Range: This flash memory can operate within a wide temperature range, ensuring performance in extreme environments.
  • Interface: It features a high-speed interface that ensures quick data transfer rates, enhancing the overall system performance.
  • Form Factor: The SDINDDH6–128G-I comes in a compact and easy-to-integrate form factor, which is compatible with a variety of devices.
  • Reliability: Diodes Incorporated has designed this product with advanced wear-leveling and error correction code (ECC) to ensure data reliability and longevity of the memory.

Applications:

With its robust design and large storage capacity, the SDINDDH6–128G-I is well-suited for a range of applications, including:

  • Industrial automation and control systems
  • Embedded computing platforms
  • Medical devices requiring high reliability and data retention
  • Automotive infotainment and navigation systems
  • Telecommunications infrastructure
  • Internet of Things (IoT) devices

Conclusion:

The Diodes Incorporated SDINDDH6–128G-I NAND flash memory is a highly reliable storage solution that meets the needs of demanding industrial applications. Its combination of high capacity, durability, and performance makes it an excellent choice for designers and engineers looking to integrate a trusted storage component into their systems. Whether for data logging, firmware storage, or complex application data, the SDINDDH6–128G-I delivers the quality and resilience expected from a leading semiconductor manufacturer like Diodes Incorporated.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess