EN
  • EN
  • DE

SDM0230CSP-7

Part No SDM0230CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 500 mV @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 50 µA @ 30 V
Mounting SMD (SMT)
Package / Case 3-XFDFN
Supplier Device Package X3-WLCUS0603-3
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM0230
Other Names SDM0230CSP-7DIDKR,SDM0230CSP-7DICT,SDM0230CSP-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282714-SDM0230CSP-7
Ultra Librarian 3D Model Ultra Librarian SDM0230CSP-7 CAD Model

Description

The SDM0230CSP-7 from Diodes Incorporated is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This compact and robust component is housed in a CSP (Chip Scale Package) that is ideal for space-constrained applications, offering a seamless integration into a wide range of electronic devices.

Key Features

  • Low Forward Voltage: The SDM0230CSP-7 boasts a low forward voltage drop, minimizing power loss and improving efficiency in your circuits.
  • High Surge Current Capability: This component is capable of withstanding high surge currents, ensuring reliability and stability under stressful conditions.
  • Power Density: With its CSP configuration, the SDM0230CSP-7 provides superior power density, which is essential for power conversion in compact devices.
  • RoHS Compliant: Fully compliant with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and suitable for use in a variety of markets.

Applications

The versatility of the SDM0230CSP-7 allows it to be used in a broad array of applications, including:

  • DC-DC Converters
  • Power Supply Units
  • Portable Devices
  • Battery Management Systems
  • Automotive Applications
  • High-frequency Rectification

Technical Specifications

Parameter Value
Package CSP
Reverse Voltage 30V
Forward Current 2A
Operating Temperature Range -55°C to +150°C

The SDM0230CSP-7 is an excellent choice for designers looking for a high-performance, reliable, and compact Schottky barrier rectifier. Its advanced features and robust design make it a valuable component in any power management system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess