EN
  • EN
  • DE

SDM10M45SD-7

Part No SDM10M45SD-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Diode Configuration 2 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 450 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 1 µA @ 10 V
Operating Temperature - Junction -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number SDM10M45SD
Other Names SDM10M45SDDICT,SDM10M45SDDITR,981-SDM10M45SD-7,SDM10M45SD7
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283069-SDM10M45SD-7
Ultra Librarian 3D Model Ultra Librarian SDM10M45SD-7 CAD Model

Description

Product Overview: SDM10M45SD-7 from Diodes Incorporated

The SDM10M45SD-7 is a high-performance, Silicon Carbide Schottky Barrier Diode (SBD) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This diode is engineered to provide superior efficiency, reliability, and thermal performance in a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The SDM10M45SD-7 offers a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion systems.
  • High Surge Current Capability: This diode can withstand high surge currents, making it well-suited for applications that experience transient over-voltage conditions.
  • Zero Reverse Recovery Time: With zero reverse recovery time, the SDM10M45SD-7 reduces switching losses and enhances the performance of high-frequency power circuits.
  • High-Temperature Operation: The device is capable of operating at high temperatures, ensuring stability and reliability in demanding environments.
  • Robust Package: Encased in a PowerDI® 123 package, the SDM10M45SD-7 offers a compact footprint while providing excellent power handling capabilities.

Applications

The SDM10M45SD-7 is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • Solar power systems
  • Automotive applications

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 650V
Average Forward Current (IF(AV)) 10A
Forward Voltage Drop (VF) 1.45V @ 10A
Operating Junction Temperature (Tj) -55 to +175°C

With its advanced Silicon Carbide technology, the SDM10M45SD-7 is an ideal choice for engineers looking to enhance the performance and efficiency of their power management designs. Diodes Incorporated's commitment to quality ensures that this diode meets the rigorous standards required for modern electronic systems.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess