EN
  • EN
  • DE

74AUP1G06GW

Part No 74AUP1G06GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power inverter with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131028-74AUP1G06GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G06GW CAD Model

Description

Product Overview: NXP 74AUP1G06GW

The NXP 74AUP1G06GW is a high-performance, single inverter gate with open-drain output, belonging to NXP Semiconductors' advanced ultra-low power (AUP) family. This integrated circuit is designed to operate over a wide range of supply voltages, from 0.8V to 3.6V, making it an ideal choice for battery-operated and low-voltage applications.

Key Features

  • Low Power Consumption: With its ultra-low power consumption, the 74AUP1G06GW is optimized for use in power-sensitive applications, ensuring extended battery life and reduced energy costs.
  • Wide Voltage Range: Its broad supply voltage range (0.8V to 3.6V) provides design flexibility, accommodating various logic levels and enabling compatibility with other logic families.
  • High-Speed Operation: Despite its low-power design, this device does not compromise on speed, offering high-speed operation even at low voltages.
  • Open-Drain Output: The open-drain output allows for wired-AND functions and the connection of multiple outputs to achieve higher current drive or voltage levels.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device from static damage and improving system reliability.

Applications

The 74AUP1G06GW is suitable for a diverse range of applications, particularly where power efficiency and compact design are crucial. These include:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy-harvesting systems
  • Low-power IoT devices

Package Information

The device is offered in a very small, leadless 6-pin package (TSSOP6), which is designed for space-constrained applications. The compact footprint and low profile of the package allow for high-density mounting on PCBs, making it an excellent choice for portable and miniaturized electronic assemblies.

Conclusion

Overall, the NXP 74AUP1G06GW is a versatile and efficient solution for designers looking to integrate a high-performance inverter gate with open-drain output into their low-voltage or battery-powered systems. Its robust feature set and compact packaging make it a valuable component in a wide array of electronic products.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9956 $65.9736
13+ $9.0229 $117.2977
20+ $8.7410 $174.8200
28+ $8.4581 $236.8268
36+ $8.1762 $294.3432
48+ $7.3308 $351.8784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess