EN
  • EN
  • DE

SY7219DBC

Part No SY7219DBC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1409+
Reference case QFN
Manufacturer Silergy Corp
Win Source Part Number 742178-SY7219DBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY7219DBC CAD Model

Description

The Silergy SY7219DBC is a high-efficiency synchronous buck regulator. It's designed to provide a stable and regulated voltage output from a higher input voltage, making it suitable for a wide range of power management applications. It's known for its compact size and ability to deliver significant current.

Applications:

  • Point-of-Load Regulation: Used to provide regulated power to specific components or circuits in electronic devices.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices for efficient power conversion.
  • Power Banks: Employed in power banks to regulate the output voltage for charging mobile devices.
  • FPGA and Microcontroller Power: Used to supply power to FPGAs and microcontrollers, ensuring stable operation.
  • Industrial Equipment: Integrated into industrial control systems and equipment for reliable power delivery.

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and heat generation.
  • Synchronous Rectification: Uses synchronous MOSFETs for rectification, further improving efficiency.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short-circuit conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature to prevent thermal damage.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Reduced Heat Dissipation: Efficient power conversion minimizes heat generation, improving reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Overcurrent, short-circuit, and thermal shutdown features protect the regulator and connected circuitry.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Additional Details: The SY7219DBC typically operates at a high switching frequency to minimize the size of external components. It often includes features such as soft-start to limit inrush current during startup and enable input undervoltage lockout. The specific output voltage can usually be set via external resistors. Refer to the Silergy datasheet for complete electrical characteristics, application circuit examples, and recommended external component values.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8925 $53.5500
140+ $0.7323 $102.5220
215+ $0.7094 $152.5210
295+ $0.6865 $202.5175
380+ $0.6636 $252.1680
505+ $0.5950 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess