EN
  • EN
  • DE

SDM20U30-7-F

Part No SDM20U30-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 189031-SDM20U30-7-F
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Portable Devices
Ultra Librarian 3D Model Ultra Librarian SDM20U30-7-F CAD Model

Description

Product Overview: SDM20U30-7-F by Diodes Incorporated

The SDM20U30-7-F is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide efficient and reliable operation for a multitude of electronic applications. With its compact form factor and powerful specifications, the SDM20U30-7-F is an excellent choice for designers looking for a diode that offers both space-saving benefits and exceptional performance.

Key Features

  • Low Forward Voltage Drop: The SDM20U30-7-F boasts a low forward voltage drop, enhancing overall system efficiency by minimizing power losses during operation.
  • High Surge Capability: Designed to handle high surge currents, this diode is suitable for applications that may experience unexpected or sudden increases in current.
  • Power Dissipation: With a power dissipation of 200mW, the SDM20U30-7-F can sustain moderate power levels, making it suitable for a range of electronic circuits.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials, complying with the Restriction of Hazardous Substances (RoHS) directive, which makes it suitable for use in various international markets.

Applications

The versatility of the SDM20U30-7-F allows it to be used in a wide array of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Portable devices and battery-powered gadgets

Package and Reliability

The SDM20U30-7-F comes in an SOD-123 flat lead package, which not only conserves board space but also ensures a solid and reliable connection to the printed circuit board (PCB). The package is designed to optimize thermal performance and enhance mechanical durability, making it a robust choice for both commercial and industrial environments.

With its combination of efficiency, reliability, and compact size, the SDM20U30-7-F Schottky barrier diode from Diodes Incorporated stands out as a superior component for designers who require a high-performing diode that does not compromise on space or power. Whether for new designs or upgrading existing systems, the SDM20U30-7-F is a component that offers the quality and performance that engineers can trust.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0716 $50.1200
1,705+ $0.0588 $100.2540
2,635+ $0.0570 $150.1950
3,630+ $0.0551 $200.0130
4,695+ $0.0533 $250.2435
6,280+ $0.0478 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess