EN
  • EN
  • DE

SDT12A120P5Q-13

Part No SDT12A120P5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER PDI5 / Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282588-SDT12A120P5Q-13
Ultra Librarian 3D Model Ultra Librarian SDT12A120P5Q-13 CAD Model

Description

Product Overview: SDT12A120P5Q-13 from Diodes Incorporated

The SDT12A120P5Q-13 is a state-of-the-art silicon carbide (SiC) Schottky diode, designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the semiconductor industry. This diode is part of Diodes Incorporated's extensive range of power management devices, which are known for their efficiency, reliability, and performance in various applications.

The SDT12A120P5Q-13 is specifically engineered to offer superior performance in systems where efficiency and power density are critical. It features a 1200V repetitive peak reverse voltage capability, making it an excellent choice for high-voltage applications. The diode's low forward voltage drop (Vf) and negligible reverse recovery charge (Qrr) contribute to reduced power loss and improved thermal management, which are essential for energy-sensitive designs.

This SiC Schottky diode is housed in a PowerDI®5 package, which is optimized for high thermal performance and compact footprint. This packaging technology enables the SDT12A120P5Q-13 to handle high surge currents without compromising the integrity of the device, ensuring long-term reliability and stability in operation.

Key Features:

  • 1200V repetitive peak reverse voltage (VRRM)
  • Low forward voltage drop (Vf)
  • Minimal reverse recovery charge (Qrr)
  • High surge current capability
  • PowerDI®5 package for enhanced thermal performance
  • RoHS-compliant and halogen-free

Applications:

  • Power supplies and adapters
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Power factor correction (PFC) circuits
  • Motor drives and inverters
  • High-frequency and high-efficiency power systems

The SDT12A120P5Q-13 is designed to cater to a wide array of high-performance applications requiring high-speed switching and minimal power losses. Its robust construction and cutting-edge SiC technology make it a prime choice for designers looking to enhance system efficiency, reduce cooling requirements, and shrink form factors in their power conversion and management solutions.

With the SDT12A120P5Q-13, Diodes Incorporated continues to demonstrate its commitment to delivering innovative semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess