EN
  • EN
  • DE

SDT5H100P5-13

Part No SDT5H100P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDT5H100
Standard Package 5,000
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282678-SDT5H100P5-13
Ultra Librarian 3D Model Ultra Librarian SDT5H100P5-13 CAD Model

Description

Product Overview: SDT5H100P5-13 from Diodes Incorporated

The SDT5H100P5-13 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide high-efficiency power management solutions for a wide range of electronic applications. The SDT5H100P5-13 is an excellent choice for designers looking for a rectifier that offers low forward voltage drop, high surge current capability, and a compact form factor.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Current Capability: Its robust design enables it to handle high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • PowerDI®5 Package: The SDT5H100P5-13 comes in a PowerDI®5 package, which is known for its small footprint and low profile, allowing for high-density PCB layouts and space-saving designs.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the device can reliably perform in extreme temperature environments.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the SDT5H100P5-13 makes it suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting systems
  • Automotive applications
  • Telecommunication equipment
  • Portable devices and battery-powered systems

Technical Specifications

The SDT5H100P5-13 has a maximum repetitive reverse voltage (V<sub>RRM) of 100V, and a maximum average forward rectified current (I<sub>o) of 5A. Its forward voltage drop (V<sub>F) at maximum forward current is typically just 0.65V, which contributes to the overall efficiency of the system it is integrated into.

In conclusion, the SDT5H100P5-13 Schottky barrier rectifier from Diodes Incorporated is a high-performance component that combines efficiency, reliability, and compact packaging. It is an ideal choice for engineers and designers seeking to enhance their power management systems with a rectifier that minimizes losses and occupies minimal space on their circuit boards.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1977 $58.3215
715+ $0.1622 $115.9730
1,105+ $0.1572 $173.7060
1,520+ $0.1522 $231.3440
1,965+ $0.1471 $289.0515
2,630+ $0.1318 $346.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess