EN
  • EN
  • DE

SK54-13-F

Part No SK54-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190325-SK54-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK54-13-F CAD Model

Description

The SK54-13-F is a high-performance Schottky rectifier from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This rectifier is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Low Power Loss: The SK54-13-F features a low forward voltage drop, which translates into reduced power loss and improved efficiency in operation.
  • High Current Capability: With a forward continuous current rating of 5A, this diode can handle high current applications with ease.
  • High Surge Capability: The device is capable of withstanding high surge currents, ensuring reliability and robustness in demanding situations.
  • Fast Switching Speed: Its fast recovery time is suitable for high-frequency applications, contributing to reduced noise and improved performance.

Applications

The SK54-13-F is versatile and can be used in a variety of applications. It is commonly found in DC-DC converters, freewheeling diodes, reverse battery protection circuits, and as a rectification component in switch-mode power supplies (SMPS). Additionally, it's suitable for use in automotive, telecommunications, and consumer electronics where efficiency and reliability are critical.

Technical Specifications

Parameter Value
Package DO-214AB (SMC)
Maximum Repetitive Reverse Voltage (VRRM) 40V
Forward Continuous Current (IF) 5A
Forward Voltage Drop (VF) 0.55V @ 5A
Operating Junction Temperature (Tj) -55°C to +150°C

Quality and Reliability

Manufactured by Diodes Incorporated, a leading company in the semiconductor market, the SK54-13-F is produced with high-quality materials and subjected to rigorous testing to ensure its performance and durability. Customers can trust in the reliability of this rectifier for their critical electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess